SS HI VOLTAGE TRANSISTOR SOT23 T Product overview: MMBTA42Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42Q-7-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377083-MMBTA42Q-7-F
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MMBTA42
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 300 mW
TRANS NPN 300V 0.5A SOT-23-3
TRANS NPN 300V 0.5A SOT-23-3
TRANS NPN 300V 0.5A SOT-23-3
300V 300mW 40@30mA,10V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS
SS HI VOLTAGE TRANSISTOR SOT23 T
NPN 500mA 300V 300mW SOT23 Transistors (NPN/PNP) RoHS
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBTA42Q-7-F | 1377083-MMBTA42Q-7-F | 31-MMBTA42Q-7-FTR-ND | MMBTA42Q-7-F | MMBTA42Q-7-F | 233-MMBTA42Q-7-F | MMBTA42Q-7-F |
| Product Name | SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | NPN 500mA 300V 300mW SOT23 Transistors (NPN/PNP) RoHS | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | ||||
| VCBO | 300 volts |