DIODES Incorporated Newest Parts - MMBTA42-7 MMBTA42-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225019-MMBTA42-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBTA42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 30mA, 10V Maximum Power: 300mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225019-MMBTA42-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBTA42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 30mA, 10V Maximum Power: 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBTA42-7 - 1225019-MMBTA42-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBTA42-7
1225019-MMBTA42-7
Newest Parts - MMBTA42-7 1225019-MMBTA42-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1225019-MMBTA42-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBTA42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 30mA, 10V Maximum Power: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225019-MMBTA42-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: MMBTA42
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 30mA, 10V
Maximum Power: 300mW

Buy Now
Single Bipolar Transistors - MMBTA42DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA42DITR-ND
Single Bipolar Transistors MMBTA42DITR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
300V 0.5A SOT23 Bipolar Transistor
276-MMBTA42-7
300V 0.5A SOT23 Bipolar Transistor 276-MMBTA42-7
TRANS NPN 300V 0.5A SOT23-3 Product overview: MMBTA42-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42-7 can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A SOT23-3 Product overview: MMBTA42-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 300V 0.5A SOT23-3 - 233-MMBTA42-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 300V 0.5A SOT23-3
233-MMBTA42-7
TRANS NPN 300V 0.5A SOT23-3 233-MMBTA42-7
TRANS NPN 300V 0.5A SOT23-3

TRANS NPN 300V 0.5A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA42-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA42-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA42-7
TRANS NPN 300V 0.5A SOT23-3

TRANS NPN 300V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1225019-MMBTA42-7 MMBTA42DITR-ND 276-MMBTA42-7 233-MMBTA42-7 MMBTA42-7
Product Name Newest Parts - MMBTA42-7 Single Bipolar Transistors 300V 0.5A SOT23 Bipolar Transistor TRANS NPN 300V 0.5A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape Reel; Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 40 dB
Unlock Full Specs
to access all available technical data