DIODES Incorporated Single Bipolar Transistors MMBTA06-7-F

Description
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBTA06-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06-FDICT-ND
Single Bipolar Transistors MMBTA06-FDICT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06-FDITR-ND
Single Bipolar Transistors MMBTA06-FDITR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06-FDIDKR-ND
Single Bipolar Transistors MMBTA06-FDIDKR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
80V 0.5A SOT23 Bipolar Transistor
276-MMBTA06-7-F
80V 0.5A SOT23 Bipolar Transistor 276-MMBTA06-7-F
TRANS NPN 80V 0.5A SOT23-3 Product overview: MMBTA06-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 80V 0.5A SOT23-3 Product overview: MMBTA06-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA06-7-F - 023789-MMBTA06-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA06-7-F
023789-MMBTA06-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBTA06-7-F 023789-MMBTA06-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023789-MMBTA06-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: MMBTA06 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBTA06_D87Z; SSTA06; MMBTA06_ND87Z; MMBTA06_Q; Introduction Date: April 04, 2001 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023789-MMBTA06-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: MMBTA06
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBTA06_D87Z; SSTA06; MMBTA06_ND87Z; MMBTA06_Q;
Introduction Date: April 04, 2001
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA06-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA06-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA06-7-F
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA06-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA06-7-F
Single Bipolar Transistors MMBTA06-7-F
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA06-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA06-7-F
80V 300mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

80V 300mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Npn, Sot23; Transistor Polarity Diodes Inc. - 51R6805 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, Sot23; Transistor Polarity Diodes Inc.
51R6805
Transistor, Npn, Sot23; Transistor Polarity Diodes Inc. 51R6805
TRANSISTOR, NPN, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

TRANSISTOR, NPN, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA06-7-F
Bipolar Transistors - BJT MMBTA06-7-F
Bipolar Transistors - BJT 80V 300mW

Bipolar Transistors - BJT 80V 300mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBTA06-FDICT-ND 276-MMBTA06-7-F 023789-MMBTA06-7-F MMBTA06-7-F MMBTA06-7-F MMBTA06-7-F 51R6805 MMBTA06-7-F
Product Name Single Bipolar Transistors 80V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA06-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Npn, Sot23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers