DIODES Incorporated 60V 0.5A SOT23 Bipolar Transistor MMBTA05-7-F

Description
TRANS NPN 60V 0.5A SOT23-3 Product overview: MMBTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 0.5A SOT23-3 Product overview: MMBTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A SOT23 Bipolar Transistor
276-MMBTA05-7-F
60V 0.5A SOT23 Bipolar Transistor 276-MMBTA05-7-F
TRANS NPN 60V 0.5A SOT23-3 Product overview: MMBTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.5A SOT23-3 Product overview: MMBTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-7-F - 023786-MMBTA05-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-7-F
023786-MMBTA05-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-7-F 023786-MMBTA05-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023786-MMBTA05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023786-MMBTA05-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05-FDIDKR-ND
Single Bipolar Transistors MMBTA05-FDIDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05-FDITR-ND
Single Bipolar Transistors MMBTA05-FDITR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05-FDICT-ND
Single Bipolar Transistors MMBTA05-FDICT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA05-7-F
Bipolar Transistors - BJT MMBTA05-7-F
Bipolar Transistors - BJT 60V 300mW

Bipolar Transistors - BJT 60V 300mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA05-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA05-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA05-7-F
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA05-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA05-7-F
Single Bipolar Transistors MMBTA05-7-F
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site Datasheet
Trans, Npn, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 29AK0940 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
29AK0940
Trans, Npn, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 29AK0940
TRANS, NPN, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MMBTA05-7-F 023786-MMBTA05-7-F MMBTA05-FDIDKR-ND MMBTA05-7-F MMBTA05-7-F MMBTA05-7-F 29AK0940
Product Name 60V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA05-7-F Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 60V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data