Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 300mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 041723-MMBT6427-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 500μA, 500mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 300mW
TRANS NPN DARL 40V 0.5A SOT23-3 Product overview: MMBT6427-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427-7-F can be used for catalog matching and distributor lookup.
TRANS NPN DARL 40V 0.5A SOT23-3
Darlington Transistors 40V 300mW
20000@5V,100mA 40V NPN 500mA 300mW SOT-23 Darlington Transistors ROHS
TRANS, NPN, 40V, 0.5A, 150DEG C, 0.3W ROHS COMPLIANT: YES
TRANS NPN DARL 40V 0.5A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBT6427-FDIDKR-ND | 041723-MMBT6427-7-F | 276-MMBT6427-7-F | MMBT6427-7-F | MMBT6427-7-F | MMBT6427-7-F | 29AK0968 | MMBT6427-7-F |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT6427-7-F | 40V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Trans, Npn, 40V, 0.5A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | SOT23; SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |