DIODES Incorporated 160V 0.25W SOT23 Bipolar Transistor MMBT5551-7

Description
BJT SOT23 160V NPN 0.25W 150C Product overview: MMBT5551-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BJT SOT23 160V NPN 0.25W 150C Product overview: MMBT5551-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 0.25W SOT23 Bipolar Transistor
276-MMBT5551-7
160V 0.25W SOT23 Bipolar Transistor 276-MMBT5551-7
BJT SOT23 160V NPN 0.25W 150C Product overview: MMBT5551-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551-7 can be used for catalog matching and distributor lookup.

BJT SOT23 160V NPN 0.25W 150C Product overview: MMBT5551-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5551-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5551-7 - 1224996-MMBT5551-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5551-7
1224996-MMBT5551-7
TRANSISTORS - Transistors (BJT) - Single - MMBT5551-7 1224996-MMBT5551-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224996-MMBT5551-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 160V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT5551 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 10mA, 5V Maximum Power: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224996-MMBT5551-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBT5551
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 10mA, 5V
Maximum Power: 300mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5551-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5551-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5551-7
BJT SOT23 160V NPN 0.25W 150C

BJT SOT23 160V NPN 0.25W 150C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-MMBT5551-7 1224996-MMBT5551-7 MMBT5551-7
Product Name 160V 0.25W SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT5551-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT23 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 160 volts 160 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data