Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SOT-523
TRANS PNP 40V 0.6A SOT523 Product overview: MMBT4403T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403T-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 885320-MMBT4403T-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 600 mA 200MHz 150 mW Surface Mount SOT-523
Package: Reel - TR
Package: SOT-523
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBT4403
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBT4403TDICT, MMBT4403T7, MMBT4403TDITR
TRANS PNP 40V 0.6A SOT-523
TRANS PNP 40V 0.6A SOT523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBT4403TDITR-ND | 276-MMBT4403T-7 | 885320-MMBT4403T-7 | 233-MMBT4403T-7 | MMBT4403T-7 |
| Product Name | Single Bipolar Transistors | 40V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT4403T-7 | TRANS PNP 40V 0.6A SOT-523 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT-523 | Tape & Reel (TR) | SOT3; SOT-523 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |