TRANS PNP 40V 0.6A SOT523 Product overview: MMBT4403T-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403T-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 023768-MMBT4403T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS PNP 40V 0.6A SOT523
TRANS PNP 40V 0.6A SOT523
TRANS, PNP, 40V, 0.6A, 150DEG C, 0.15W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMBT4403T-7-F | MMBT4403T-FDICT-ND | 023768-MMBT4403T-7-F | MMBT4403T-7-F | MMBT4403T-7-F | 29AK0966 |
| Product Name | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT4403T-7-F | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 40V, 0.6A, 150Deg C, 0.15W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT-523 | SOT3; SOT-523 | SOT-523 | SOT-523 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |