DIODES Incorporated 40V 0.6A 350mW SOT-23 Bipolar Transistor MMBT4403-7-F

Description
Trans GP BJT PNP 40V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: MMBT4403-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 40V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: MMBT4403-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A 350mW SOT-23 Bipolar Transistor
276-MMBT4403-7-F
40V 0.6A 350mW SOT-23 Bipolar Transistor 276-MMBT4403-7-F
Trans GP BJT PNP 40V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: MMBT4403-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403-7-F can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 40V 0.6A 350mW 3-Pin SOT-23 T/R Product overview: MMBT4403-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4403-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403-FDICT-ND
Single Bipolar Transistors MMBT4403-FDICT-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403-FDIDKR-ND
Single Bipolar Transistors MMBT4403-FDIDKR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403-FDITR-ND
Single Bipolar Transistors MMBT4403-FDITR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4403-7-F - 023766-MMBT4403-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403-7-F
023766-MMBT4403-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBT4403-7-F 023766-MMBT4403-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023766-MMBT4403-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023766-MMBT4403-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4403-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4403-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4403-7-F
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4403-7-F
Bipolar Transistors - BJT MMBT4403-7-F
Bipolar Transistors - BJT 40V 300mW

Bipolar Transistors - BJT 40V 300mW

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4403-7-F
Single Bipolar Transistors MMBT4403-7-F
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT4403-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT4403-7-F
40V 300mW 100@150mA,2V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@150mA,2V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBT4403-7-F MMBT4403-FDICT-ND 023766-MMBT4403-7-F MMBT4403-7-F MMBT4403-7-F MMBT4403-7-F MMBT4403-7-F
Product Name 40V 0.6A 350mW SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4403-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCBO 40 volts
Unlock Full Specs
to access all available technical data