TRANS NPN 40V 0.6A SOT23-3 Product overview: MMBT4401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1224978-MMBT4401-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: MMBT4401
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 1V
Maximum Power: 300mW
TRANS NPN 40V 0.6A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT4401-7 | MMBT4401DITR-ND | 1224978-MMBT4401-7 | MMBT4401-7 |
| Product Name | 40V 0.6A SOT23 Bipolar Transistor | Single Bipolar Transistors | Newest Parts - MMBT4401-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 60 volts |