Manufacturer: Diodes Incorporated
Win Source Part Number: 1078270-MMBT4401-13-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 0.6A SOT-23-3
TRANS NPN 40V 0.6A SOT-23-3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 310mW Surface Mount SOT-23-3
TRANS NPN 40V 0.6A SOT23-3 Product overview: MMBT4401-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401-13-F can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SOT23-3
TRANS, NPN, 40V, 0.6A, 150DEG C, 0.35W ROHS COMPLIANT: YES
TRANS NPN 40V 0.6A SOT23-3
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1078270-MMBT4401-13-F | 31-MMBT4401-13-FDKR-ND | 276-MMBT4401-13-F | MMBT4401-13-F | 29AK0964 | MMBT4401-13-F | MMBT4401-13-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT4401-13-F | Single Bipolar Transistors | 40V 0.6A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 40V, 0.6A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | AEC-Q101 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |