Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 300mW Surface Mount SOT-23-3
TRANS NPN 25V 0.2A SOT23-3 Product overview: MMBT4124-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4124-7 can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.2A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT4124DITR-ND | 276-MMBT4124-7 | MMBT4124-7 |
| Product Name | Single Bipolar Transistors | 25V 0.2A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |