DIODES Incorporated SMD 40V 0.2A Bipolar Transistor MMBT3906T-7

Description
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 40V 0.2A SOT-523 Product overview: MMBT3906T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906T-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 40V 0.2A SOT-523 Product overview: MMBT3906T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906T-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 0.2A Bipolar Transistor
276-MMBT3906T-7
SMD 40V 0.2A Bipolar Transistor 276-MMBT3906T-7
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 40V 0.2A SOT-523 Product overview: MMBT3906T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906T-7 can be used for catalog matching and distributor lookup.

PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 40V 0.2A SOT-523 Product overview: MMBT3906T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906T-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT3906T-7 - 755013-MMBT3906T-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906T-7
755013-MMBT3906T-7
TRANSISTORS - Transistors (BJT) - Single - MMBT3906T-7 755013-MMBT3906T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 755013-MMBT3906T-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-523 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-523 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT3906 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 150mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 755013-MMBT3906T-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-523
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBT3906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 150mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-MMBT3906T-7 755013-MMBT3906T-7
Product Name SMD 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3906T-7
Package Type Cut Tape (CT) SOT3
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT)
VCEO 40 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data