Manufacturer: Diodes Incorporated
Win Source Part Number: 800961-MMBT3906T-13
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: PNP
Frequency - Transition: 250MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-523
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 50nA
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V
TRANS PNP 40V 0.2A SOT523
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 800961-MMBT3906T-13 | MMBT3906T-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3906T-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |