DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7B MMBT3906LP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 927497-MMBT3906LP-7B Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 300MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MMBT3906 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MMBT3906LP-7BDITR, MMBT3906LP-7BDICT, MMBT3906LP-7BDIDKR, MMBT3906LP7B
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 927497-MMBT3906LP-7B Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 300MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MMBT3906 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MMBT3906LP-7BDITR, MMBT3906LP-7BDICT, MMBT3906LP-7BDIDKR, MMBT3906LP7B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7B - 927497-MMBT3906LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7B
927497-MMBT3906LP-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7B 927497-MMBT3906LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 927497-MMBT3906LP-7B Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 300MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MMBT3906 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MMBT3906LP-7BDITR, MMBT3906LP-7BDICT, MMBT3906LP-7BDIDKR, MMBT3906LP7B

Manufacturer: Diodes Incorporated
Win Source Part Number: 927497-MMBT3906LP-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 300MHz 250 mW Surface Mount 3-X1DFN1006
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBT3906
Categories: Discrete Semiconductor Products
Case / Package: 3-X1DFN1006
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBT3906LP-7BDITR, MMBT3906LP-7BDICT, MMBT3906LP-7BDIDKR, MMBT3906LP7B

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LP-7BDIDKR-ND
Single Bipolar Transistors MMBT3906LP-7BDIDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LP-7BDITR-ND
Single Bipolar Transistors MMBT3906LP-7BDITR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LP-7BDICT-ND
Single Bipolar Transistors MMBT3906LP-7BDICT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3906LP-7B
40V 0.2A Bipolar Transistor 276-MMBT3906LP-7B
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LP-7B can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906LP-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906LP-7B
TRANS PNP 40V 0.2A 3DFN

TRANS PNP 40V 0.2A 3DFN

Supplier's Site
Single Bipolar Transistors - MMBT3906LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906LP-7B
Single Bipolar Transistors MMBT3906LP-7B
TRANS PNP 40V 0.2A 3DFN

TRANS PNP 40V 0.2A 3DFN

Supplier's Site Datasheet
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K - 233-MMBT3906LP-7B - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K
233-MMBT3906LP-7B
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K 233-MMBT3906LP-7B
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Supplier's Site
Trans, Pnp, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 29AK0961 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
29AK0961
Trans, Pnp, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc. 29AK0961
TRANS, PNP, 40V, 0.2A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 0.2A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 927497-MMBT3906LP-7B MMBT3906LP-7BDIDKR-ND 276-MMBT3906LP-7B MMBT3906LP-7B MMBT3906LP-7B 233-MMBT3906LP-7B 29AK0961
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7B Single Bipolar Transistors 40V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K Trans, Pnp, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT3; 3-X1DFN1006 3-UFDFN Tape & Reel (TR) AEC-Q101 3-UFDFN TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data