Manufacturer: Diodes Incorporated
Win Source Part Number: 023755-MMBT3906LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906LP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LP-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3
TRANS, PNP, 40V, 0.2A, 150DEG C, 1W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BIPOLAR TRANS PNP
TRANS PNP 40V 0.2A 3DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 023755-MMBT3906LP-7 | 276-MMBT3906LP-7 | MMBT3906LP-7DITR-ND | 29AK0960 | MMBT3906LP-7 | MMBT3906LP-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3906LP-7 | 40V 0.2A Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; 3-DFN1006 (1.0x0.6) | Tape & Reel (TR) | 3-UFDFN | TO-3 | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts |