DIODES Incorporated 40V 0.2A Bipolar Transistor MMBT3906FZ-7B

Description
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906FZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906FZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3906FZ-7B
40V 0.2A Bipolar Transistor 276-MMBT3906FZ-7B
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906FZ-7B can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906FZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906FZ-7B - 800695-MMBT3906FZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906FZ-7B
800695-MMBT3906FZ-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT3906FZ-7B 800695-MMBT3906FZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 800695-MMBT3906FZ-7B Packaging: Reel Mounting Style: SMD Power - Max: 435mW Transistor Type: PNP Frequency - Transition: 280MHz Supplier Device Package: X2-DFN0606-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800695-MMBT3906FZ-7B
Packaging: Reel
Mounting Style: SMD
Power - Max: 435mW
Transistor Type: PNP
Frequency - Transition: 280MHz
Supplier Device Package: X2-DFN0606-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 1V

Buy Now
Single Bipolar Transistors - 31-MMBT3906FZ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3906FZ-7BCT-ND
Single Bipolar Transistors 31-MMBT3906FZ-7BCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MMBT3906FZ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3906FZ-7BDKR-ND
Single Bipolar Transistors 31-MMBT3906FZ-7BDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MMBT3906FZ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3906FZ-7BTR-ND
Single Bipolar Transistors 31-MMBT3906FZ-7BTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor PNP 40V 200mA 280MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906FZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906FZ-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906FZ-7B
TRANS PNP 40V 0.2A 3DFN

TRANS PNP 40V 0.2A 3DFN

Supplier's Site
Trans, Pnp, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. - 29AK0959 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc.
29AK0959
Trans, Pnp, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. 29AK0959
TRANS, PNP, 40V, 0.2A, 150DEG C, 0.925W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 0.2A, 150DEG C, 0.925W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3906FZ-7B
Bipolar Transistors - BJT MMBT3906FZ-7B
Bipolar Transistors - BJT PNP 40Vceo 0.3W 250mW 250MHz

Bipolar Transistors - BJT PNP 40Vceo 0.3W 250mW 250MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT3906FZ-7B 800695-MMBT3906FZ-7B 31-MMBT3906FZ-7BCT-ND MMBT3906FZ-7B 29AK0959 MMBT3906FZ-7B
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3906FZ-7B Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP
Package Type Tape & Reel (TR) SOT3 3-XFDFN AEC-Q101 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC850BWE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 6697537P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details