Manufacturer: Diodes Incorporated
Win Source Part Number: 136510-MMBT3906FA-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: 3-XFDFN
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 435mW
TRANS PNP 40V 0.2A 3DFN Product overview: MMBT3906FA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906FA-7B can be used for catalog matching and distributor lookup.
TRANS PNP 40V 0.2A X2-DFN0806-3
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3
TRANS PNP 40V 0.2A X2-DFN0806-3
TRANS PNP 40V 0.2A 3DFN
Bipolar Transistors - BJT 40V PNP SM Trans 435mW -40V Vceo
TRANS, PNP, 40V, 0.2A, 150DEG C, 0.435W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 136510-MMBT3906FA-7B | 276-MMBT3906FA-7B | 31-MMBT3906FA-7BCT-ND | MMBT3906FA-7B | MMBT3906FA-7B | 29AK0958 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3906FA-7B | 40V 0.2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 40V, 0.2A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | 3-XFDFN | X2-DFN0806-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts |