DIODES Incorporated Single Bipolar Transistors MMBT3906-7

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3906DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906DITR-ND
Single Bipolar Transistors MMBT3906DITR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT23 Bipolar Transistor
276-MMBT3906-7
40V 0.2A SOT23 Bipolar Transistor 276-MMBT3906-7
TRANS PNP 40V 0.2A SOT23-3 Product overview: MMBT3906-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906-7 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT23-3 Product overview: MMBT3906-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMBT3906-7 - 1224963-MMBT3906-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBT3906-7
1224963-MMBT3906-7
Newest Parts - MMBT3906-7 1224963-MMBT3906-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224963-MMBT3906-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management Family Part Number: MMBT3906 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224963-MMBT3906-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management
Family Part Number: MMBT3906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 300mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906-7
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number MMBT3906DITR-ND 276-MMBT3906-7 1224963-MMBT3906-7 MMBT3906-7
Product Name Single Bipolar Transistors 40V 0.2A SOT23 Bipolar Transistor Newest Parts - MMBT3906-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
PNP/PNP general purpose double transistor - BC807DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
5 suppliers
Bipolar Transistor Arrays - BC846UPNE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
4 suppliers