DIODES Incorporated Single Bipolar Transistors MMBT3906-7-F

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3906-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906-FDICT-ND
Single Bipolar Transistors MMBT3906-FDICT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906-FDIDKR-ND
Single Bipolar Transistors MMBT3906-FDIDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906-FDITR-ND
Single Bipolar Transistors MMBT3906-FDITR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906-7-F - 023754-MMBT3906-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906-7-F
023754-MMBT3906-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBT3906-7-F 023754-MMBT3906-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023754-MMBT3906-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 023754-MMBT3906-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace, Power Management

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT23 Bipolar Transistor
276-MMBT3906-7-F
40V 0.2A SOT23 Bipolar Transistor 276-MMBT3906-7-F
TRANS PNP 40V 0.2A SOT23-3 Product overview: MMBT3906-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT23-3 Product overview: MMBT3906-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3906-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3906-7-F
40V 300mW 100@10mA,1V 200mA PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3906-7-F
Bipolar Transistors - BJT MMBT3906-7-F
Bipolar Transistors - BJT 40V 300mW

Bipolar Transistors - BJT 40V 300mW

Buy Now Datasheet
Transistor, Pnp, -40V, -200Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. - 51R6815 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -200Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc.
51R6815
Transistor, Pnp, -40V, -200Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. 51R6815
TRANSISTOR, PNP, -40V, -200mA, 300mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -200mA, 300mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBT3906-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906-7-F
Single Bipolar Transistors MMBT3906-7-F
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906-7-F
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3906-FDICT-ND 023754-MMBT3906-7-F 276-MMBT3906-7-F MMBT3906-7-F MMBT3906-7-F 51R6815 MMBT3906-7-F MMBT3906-7-F
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3906-7-F 40V 0.2A SOT23 Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Transistor, Pnp, -40V, -200Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data