DIODES Incorporated 40V 0.2A Bipolar Transistor MMBT3904LP-7B

Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3904LP-7B
40V 0.2A Bipolar Transistor 276-MMBT3904LP-7B
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7B can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LP-7B - 118367-MMBT3904LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LP-7B
118367-MMBT3904LP-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LP-7B 118367-MMBT3904LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 118367-MMBT3904LP-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): PMBT3904M; CET3904E; MMBT3904LP-7; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 118367-MMBT3904LP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): PMBT3904M; CET3904E; MMBT3904LP-7;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7BDITR-ND
Single Bipolar Transistors MMBT3904LP-7BDITR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7BDICT-ND
Single Bipolar Transistors MMBT3904LP-7BDICT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7BDIDKR-ND
Single Bipolar Transistors MMBT3904LP-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904LP-7B
Single Bipolar Transistors MMBT3904LP-7B
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904LP-7B
Bipolar Transistors - BJT MMBT3904LP-7B
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904LP-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904LP-7B
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site
Trans, Npn, 40V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Diodes Inc. - 07AH4154 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Diodes Inc.
07AH4154
Trans, Npn, 40V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Diodes Inc. 07AH4154
TRANS, NPN, 40V, 0.2A, 150DEG C, 0.4W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:400mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; No. of RoHS Compliant: Yes

TRANS, NPN, 40V, 0.2A, 150DEG C, 0.4W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:400mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MMBT3904LP-7B 118367-MMBT3904LP-7B MMBT3904LP-7BDITR-ND MMBT3904LP-7B MMBT3904LP-7B MMBT3904LP-7B 07AH4154
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3904LP-7B Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 40V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Diodes Inc.
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN 3-UFDFN AEC-Q101 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC846B E6433 - 200443-BC846B E6433 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 2222821P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details