DIODES Incorporated Single Bipolar Transistors MMBT3904LP-7

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3904LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7DICT-ND
Single Bipolar Transistors MMBT3904LP-7DICT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7DITR-ND
Single Bipolar Transistors MMBT3904LP-7DITR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LP-7DIDKR-ND
Single Bipolar Transistors MMBT3904LP-7DIDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Newest Parts - MMBT3904LP-7 - 1224958-MMBT3904LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBT3904LP-7
1224958-MMBT3904LP-7
Newest Parts - MMBT3904LP-7 1224958-MMBT3904LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224958-MMBT3904LP-7 Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 300MHz Family Name: MMBT3904LP Categories: Discrete Semiconductor Products Supplier Device Package: 3-DFN1006 (1.0x0.6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-UFDFN Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Alternative Parts (Cross-Reference): PMBT3904M,315; PMBT3904M; PMBT3904MB; PMBT3904MB,315 ; CET3904E; MMBT3904LP-7B; Introduction Date: June 16, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT3904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 250mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224958-MMBT3904LP-7
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 300MHz
Family Name: MMBT3904LP
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-DFN1006 (1.0x0.6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-UFDFN
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Alternative Parts (Cross-Reference): PMBT3904M,315; PMBT3904M; PMBT3904MB; PMBT3904MB,315 ; CET3904E; MMBT3904LP-7B;
Introduction Date: June 16, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBT3904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 250mW

Buy Now Datasheet
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3904LP-7
40V 0.2A Bipolar Transistor 276-MMBT3904LP-7
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904LP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904LP-7
Bipolar Transistors - BJT MMBT3904LP-7
Bipolar Transistors - BJT NPN SM SIG 60V VCBO 40V VCEO 6.0 VEBO

Bipolar Transistors - BJT NPN SM SIG 60V VCBO 40V VCEO 6.0 VEBO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904LP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904LP-7
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site
Single Bipolar Transistors - MMBT3904LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904LP-7
Single Bipolar Transistors MMBT3904LP-7
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site Datasheet
Trans, Npn, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 29AK0957 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
29AK0957
Trans, Npn, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc. 29AK0957
TRANS, NPN, 40V, 0.2A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.2A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MMBT3904LP-7DICT-ND 1224958-MMBT3904LP-7 276-MMBT3904LP-7 MMBT3904LP-7 MMBT3904LP-7 MMBT3904LP-7 29AK0957
Product Name Single Bipolar Transistors Newest Parts - MMBT3904LP-7 40V 0.2A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 40V, 0.2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN; NPN NPN
Package Type 3-UFDFN SOT3 Tape & Reel (TR) AEC-Q101 3-UFDFN TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 100 dB
Operating Frequency 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 2467453P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC859CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers