DIODES Incorporated 40V 0.2A Bipolar Transistor MMBT3904FZ-7B

Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3904FZ-7B
40V 0.2A Bipolar Transistor 276-MMBT3904FZ-7B
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FZ-7B can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FZ-7B - 801053-MMBT3904FZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FZ-7B
801053-MMBT3904FZ-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FZ-7B 801053-MMBT3904FZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 801053-MMBT3904FZ-7B Packaging: Reel Mounting Style: SMD Power - Max: 435mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: X2-DFN0606-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801053-MMBT3904FZ-7B
Packaging: Reel
Mounting Style: SMD
Power - Max: 435mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Supplier Device Package: X2-DFN0606-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 10V

Buy Now
Single Bipolar Transistors - 31-MMBT3904FZ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3904FZ-7BDKR-ND
Single Bipolar Transistors 31-MMBT3904FZ-7BDKR-ND
TRANS NPN 40V 0.2A X2-DFN0606-3

TRANS NPN 40V 0.2A X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MMBT3904FZ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3904FZ-7BTR-ND
Single Bipolar Transistors 31-MMBT3904FZ-7BTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MMBT3904FZ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MMBT3904FZ-7BCT-ND
Single Bipolar Transistors 31-MMBT3904FZ-7BCT-ND
TRANS NPN 40V 0.2A X2-DFN0606-3

TRANS NPN 40V 0.2A X2-DFN0606-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904FZ-7B
Bipolar Transistors - BJT MMBT3904FZ-7B
Bipolar Transistors - BJT NPN 40Vceo 0.3W 200mW 300MHz

Bipolar Transistors - BJT NPN 40Vceo 0.3W 200mW 300MHz

Buy Now Datasheet
Trans, Npn, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. - 29AK0956 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc.
29AK0956
Trans, Npn, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. 29AK0956
TRANS, NPN, 40V, 0.2A, 150DEG C, 0.925W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.2A, 150DEG C, 0.925W ROHS COMPLIANT: YES

Supplier's Site
TRANS NPN 40V 0.2A X2-DFN060 - 233-MMBT3904FZ-7B - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A X2-DFN060
233-MMBT3904FZ-7B
TRANS NPN 40V 0.2A X2-DFN060 233-MMBT3904FZ-7B
TRANS NPN 40V 0.2A X2-DFN060

TRANS NPN 40V 0.2A X2-DFN060

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904FZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904FZ-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904FZ-7B
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT3904FZ-7B 801053-MMBT3904FZ-7B 31-MMBT3904FZ-7BDKR-ND MMBT3904FZ-7B 29AK0956 233-MMBT3904FZ-7B MMBT3904FZ-7B
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3904FZ-7B Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 40V, 0.2A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. TRANS NPN 40V 0.2A X2-DFN060 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3 3-XFDFN TO-3 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data