DIODES Incorporated 40V 0.2A Bipolar Transistor MMBT3904FA-7B

Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMBT3904FA-7B
40V 0.2A Bipolar Transistor 276-MMBT3904FA-7B
TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FA-7B can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A 3DFN Product overview: MMBT3904FA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904FA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FA-7B - 885315-MMBT3904FA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FA-7B
885315-MMBT3904FA-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT3904FA-7B 885315-MMBT3904FA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 885315-MMBT3904FA-7B Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 435 mW Surface Mount X2-DFN0806-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MMBT3904 Categories: Discrete Semiconductor Products Case / Package: X2-DFN0806-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MMBT3904FA-7BDIDKR, MMBT3904FA-7BDICT, MMBT3904FA-7BDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 885315-MMBT3904FA-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 435 mW Surface Mount X2-DFN0806-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBT3904
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN0806-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBT3904FA-7BDIDKR, MMBT3904FA-7BDICT, MMBT3904FA-7BDITR

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904FA-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904FA-7BDIDKR-ND
Single Bipolar Transistors MMBT3904FA-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904FA-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904FA-7BDITR-ND
Single Bipolar Transistors MMBT3904FA-7BDITR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904FA-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904FA-7BDICT-ND
Single Bipolar Transistors MMBT3904FA-7BDICT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904FA-7B
Bipolar Transistors - BJT MMBT3904FA-7B
Bipolar Transistors - BJT 40V NPN SM Trans 435mW 40V Vceo

Bipolar Transistors - BJT 40V NPN SM Trans 435mW 40V Vceo

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904FA-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904FA-7B
Single Bipolar Transistors MMBT3904FA-7B
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site Datasheet
Trans, Npn, 40V, 0.2A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. - 29AK0955 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.2A, 150Deg C, 0.435W Rohs Compliant Diodes Inc.
29AK0955
Trans, Npn, 40V, 0.2A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. 29AK0955
TRANS, NPN, 40V, 0.2A, 150DEG C, 0.435W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.2A, 150DEG C, 0.435W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904FA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904FA-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904FA-7B
TRANS NPN 40V 0.2A 3DFN

TRANS NPN 40V 0.2A 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT3904FA-7B 885315-MMBT3904FA-7B MMBT3904FA-7BDIDKR-ND MMBT3904FA-7B MMBT3904FA-7B 29AK0955 MMBT3904FA-7B
Product Name 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3904FA-7B Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Trans, Npn, 40V, 0.2A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; X2-DFN0806-3 3-XFDFN 3-XFDFN TO-3 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; Sot-23
Number of units in IC 2
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR196E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Bulk; Bulk
IC(max) 70 milliamps
View Details
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers