DIODES Incorporated 60V 0.6A Bipolar Transistor MMBT2907AT-7

Description
TRANS PNP 60V 0.6A SOT523 Product overview: MMBT2907AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.6A SOT523 Product overview: MMBT2907AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-MMBT2907AT-7
60V 0.6A Bipolar Transistor 276-MMBT2907AT-7
TRANS PNP 60V 0.6A SOT523 Product overview: MMBT2907AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AT-7 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT523 Product overview: MMBT2907AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AT-7 - 1224949-MMBT2907AT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AT-7
1224949-MMBT2907AT-7
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AT-7 1224949-MMBT2907AT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224949-MMBT2907AT-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-523 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-523 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MMBT2907A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 150mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224949-MMBT2907AT-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-523
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: MMBT2907A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 150mW

Buy Now
Single Bipolar Transistors - MMBT2907ATDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907ATDITR-ND
Single Bipolar Transistors MMBT2907ATDITR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907AT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907AT-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907AT-7
TRANS PNP 60V 0.6A SOT523

TRANS PNP 60V 0.6A SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT2907AT-7 1224949-MMBT2907AT-7 MMBT2907ATDITR-ND MMBT2907AT-7
Product Name 60V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT2907AT-7 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3 SOT-523 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 60 volts 60 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data