Manufacturer: Diodes Incorporated
Win Source Part Number: 831157-MMBT2907AQ-7-
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 0.6A SOT-23-3
TRANS PNP 60V 0.6A SOT-23-3
TRANS PNP 60V 0.6A SOT-23-3
GENERAL PURPOSE TRANSISTOR SOT23 Product overview: MMBT2907AQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AQ-7-F can be used for catalog matching and distributor lookup.
GENERAL PURPOSE TRANSISTOR SOT23
GENERAL PURPOSE TRANSISTOR SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 831157-MMBT2907AQ-7-F | 31-MMBT2907AQ-7-FTR-ND | 276-MMBT2907AQ-7-F | MMBT2907AQ-7-F | MMBT2907AQ-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2907AQ-7-F | Single Bipolar Transistors | SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| Polarity | PNP | PNP; PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps |