DIODES Incorporated 40V 0.6A Bipolar Transistor MMBT2222AT-7

Description
TRANS NPN 40V 0.6A SOT523 Product overview: MMBT2222AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A SOT523 Product overview: MMBT2222AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-MMBT2222AT-7
40V 0.6A Bipolar Transistor 276-MMBT2222AT-7
TRANS NPN 40V 0.6A SOT523 Product overview: MMBT2222AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AT-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT523 Product overview: MMBT2222AT-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222ATDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ATDITR-ND
Single Bipolar Transistors MMBT2222ATDITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222AT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222AT-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222AT-7
TRANS NPN 40V 0.6A SOT523

TRANS NPN 40V 0.6A SOT523

Supplier's Site
TRANS NPN 40V 0.6A SOT-523 - 233-MMBT2222AT-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.6A SOT-523
233-MMBT2222AT-7
TRANS NPN 40V 0.6A SOT-523 233-MMBT2222AT-7
TRANS NPN 40V 0.6A SOT-523

TRANS NPN 40V 0.6A SOT-523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-MMBT2222AT-7 MMBT2222ATDITR-ND MMBT2222AT-7 233-MMBT2222AT-7
Product Name 40V 0.6A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 40V 0.6A SOT-523
Package Type Tape & Reel (TR) SOT-523 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
25V 0.5A Bipolar Transistor - 276-BC808-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers