DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALP4-7B MMBT2222ALP4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114897-MMBT2222ALP4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222ALP4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 460mW Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114897-MMBT2222ALP4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222ALP4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 460mW Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALP4-7B - 114897-MMBT2222ALP4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALP4-7B
114897-MMBT2222ALP4-7B
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALP4-7B 114897-MMBT2222ALP4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 114897-MMBT2222ALP4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222ALP4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 460mW Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 114897-MMBT2222ALP4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT2222ALP4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 460mW
Introduction Date: February 24, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Automotive, Power Management, Industrial

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALP4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALP4-7BDITR-ND
Single Bipolar Transistors MMBT2222ALP4-7BDITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALP4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALP4-7BDICT-ND
Single Bipolar Transistors MMBT2222ALP4-7BDICT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALP4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALP4-7BDIDKR-ND
Single Bipolar Transistors MMBT2222ALP4-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 460mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-MMBT2222ALP4-7B
40V 0.6A Bipolar Transistor 276-MMBT2222ALP4-7B
TRANS NPN 40V 0.6A 3DFN Product overview: MMBT2222ALP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALP4-7B can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A 3DFN Product overview: MMBT2222ALP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALP4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222ALP4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222ALP4-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222ALP4-7B
TRANS NPN 40V 0.6A 3DFN

TRANS NPN 40V 0.6A 3DFN

Supplier's Site
Trans, Npn, 40V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 29AK0954 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc.
29AK0954
Trans, Npn, 40V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. 29AK0954
TRANS, NPN, 40V, 0.6A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.6A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - MMBT2222ALP4-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222ALP4-7B
Single Bipolar Transistors MMBT2222ALP4-7B
TRANS NPN 40V 0.6A 3DFN

TRANS NPN 40V 0.6A 3DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 114897-MMBT2222ALP4-7B MMBT2222ALP4-7BDITR-ND 276-MMBT2222ALP4-7B MMBT2222ALP4-7B 29AK0954 MMBT2222ALP4-7B
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALP4-7B Single Bipolar Transistors 40V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 40V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; X2-DFN1006-3 3-XFDFN Tape & Reel (TR) AEC-Q101 TO-3 3-XFDFN
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data