DIODES Incorporated 18V 1A SOT23 Bipolar Transistor MMBT123S-7

Description
TRANS NPN 18V 1A SOT23-3 Product overview: MMBT123S-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT123S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 18V 1A SOT23-3 Product overview: MMBT123S-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT123S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 1A SOT23 Bipolar Transistor
276-MMBT123S-7
18V 1A SOT23 Bipolar Transistor 276-MMBT123S-7
TRANS NPN 18V 1A SOT23-3 Product overview: MMBT123S-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT123S-7 can be used for catalog matching and distributor lookup.

TRANS NPN 18V 1A SOT23-3 Product overview: MMBT123S-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT123S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT123S-7 - 1078257-MMBT123S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT123S-7
1078257-MMBT123S-7
TRANSISTORS - Transistors (BJT) - Single - MMBT123S-7 1078257-MMBT123S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1078257-MMBT123S-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 18V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078257-MMBT123S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-MMBT123S-7 1078257-MMBT123S-7
Product Name 18V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT123S-7
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data