DIODES Incorporated Single FETs, MOSFETs MMBF170Q-7-F

Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MMBF170Q-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170Q-7-FDIDKR-ND
Single FETs, MOSFETs MMBF170Q-7-FDIDKR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170Q-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170Q-7-FDITR-ND
Single FETs, MOSFETs MMBF170Q-7-FDITR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170Q-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170Q-7-FDICT-ND
Single FETs, MOSFETs MMBF170Q-7-FDICT-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170Q-7-F - 885306-MMBF170Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170Q-7-F
885306-MMBF170Q-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170Q-7-F 885306-MMBF170Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 885306-MMBF170Q-7-F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: MMBF170 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: -MMBF170Q-7-FDITR, MMBF170Q-7-FDIDKR, MMBF170Q-7-FDICT, MMBF170Q-7-FDI, -MMBF170Q-7-FDICT, MMBF170Q-7-FDITR, MMBF170Q-7-FDI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 885306-MMBF170Q-7-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: MMBF170
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: -MMBF170Q-7-FDITR, MMBF170Q-7-FDIDKR, MMBF170Q-7-FDICT, MMBF170Q-7-FDI, -MMBF170Q-7-FDICT, MMBF170Q-7-FDITR, MMBF170Q-7-FDI-ND

Buy Now Datasheet
Singapore, Singapore
60V 500MA SOT23 MOSFET Transistor
278-MMBF170Q-7-F
60V 500MA SOT23 MOSFET Transistor 278-MMBF170Q-7-F
MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170Q-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 29AK0939 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
29AK0939
Mosfet, N-Ch, 60V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 29AK0939
MOSFET, N-CH, 60V, 0.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170Q-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170Q-7-F
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - MMBF170Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170Q-7-F
Single FETs, MOSFETs MMBF170Q-7-F
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MMBF170Q-7-FDIDKR-ND 885306-MMBF170Q-7-F 278-MMBF170Q-7-F 29AK0939 MMBF170Q-7-F MMBF170Q-7-F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170Q-7-F 60V 500MA SOT23 MOSFET Transistor Mosfet, N-Ch, 60V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data