DIODES Incorporated Single FETs, MOSFETs MMBF170-7

Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MMBF170DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170DITR-ND
Single FETs, MOSFETs MMBF170DITR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7 - 747568-MMBF170-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7
747568-MMBF170-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7 747568-MMBF170-7
Manufacturer: Diodes Incorporated Win Source Part Number: 747568-MMBF170-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SOT23 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 747568-MMBF170-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SOT23
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
60V 500MA SOT23 MOSFET Transistor
278-MMBF170-7
60V 500MA SOT23 MOSFET Transistor 278-MMBF170-7
MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 500MA SOT23-3 - 233-MMBF170-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 500MA SOT23-3
233-MMBF170-7
MOSFET N-CH 60V 500MA SOT23-3 233-MMBF170-7
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170-7
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MMBF170DITR-ND 747568-MMBF170-7 278-MMBF170-7 233-MMBF170-7 MMBF170-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7 60V 500MA SOT23 MOSFET Transistor MOSFET N-CH 60V 500MA SOT23-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
PD 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data