DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7-F MMBF170-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023693-MMBF170-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: MMBF170 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): MMBF170-D87Z; MMBF170-NL; MMBF170-Q; MMBF170 TR; Introduction Date: August 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023693-MMBF170-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: MMBF170 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): MMBF170-D87Z; MMBF170-NL; MMBF170-Q; MMBF170 TR; Introduction Date: August 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7-F - 023693-MMBF170-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7-F
023693-MMBF170-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7-F 023693-MMBF170-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023693-MMBF170-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: MMBF170 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): MMBF170-D87Z; MMBF170-NL; MMBF170-Q; MMBF170 TR; Introduction Date: August 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023693-MMBF170-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: MMBF170
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): MMBF170-D87Z; MMBF170-NL; MMBF170-Q; MMBF170 TR;
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170-FDITR-ND
Single FETs, MOSFETs MMBF170-FDITR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170-FDICT-ND
Single FETs, MOSFETs MMBF170-FDICT-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170-FDIDKR-ND
Single FETs, MOSFETs MMBF170-FDIDKR-ND
N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 500mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 500MA SOT23 MOSFET Transistor
278-MMBF170-7-F
60V 500MA SOT23 MOSFET Transistor 278-MMBF170-7-F
MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 500MA SOT23-3 Product overview: MMBF170-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
MMBF170-7-F
Triode/MOS Tube/Transistor >> MOSFETs MMBF170-7-F
60V 500mA 300mW 5Ω@10V,200mA 3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 500mA 300mW 5Ω@10V,200mA 3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 800Ma, Sot-23; Channel Type Diodes Inc. - 51R6804 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 800Ma, Sot-23; Channel Type Diodes Inc.
51R6804
Mosfet, N Channel, 60V, 800Ma, Sot-23; Channel Type Diodes Inc. 51R6804
MOSFET, N CHANNEL, 60V, 800mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 800mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170-7-F
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 225mW

MOSFET 60V 225mW

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170-7-F
Single FETs, MOSFETs MMBF170-7-F
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 023693-MMBF170-7-F MMBF170-FDITR-ND 278-MMBF170-7-F MMBF170-7-F 51R6804 MMBF170-7-F MMBF170-7-F MMBF170-7-F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170-7-F Single FETs, MOSFETs 60V 500MA SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 60V, 800Ma, Sot-23; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers