DIODE ARRAY GP 350V 225MA SOT26 Product overview: MMBD5004BRM-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 225MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004BRM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023683-MMBD5004BRM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 360V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARRAY GP 350V 225MA SOT26
DIODE ARRAY GP 350V 225MA SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-MMBD5004BRM-7 | 023683-MMBD5004BRM-7 | MMBD5004BRM-7 | MMBD5004BRM-7 |
| Product Name | 350V 225MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD5004BRM-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT26; SOT-26 | SOT23 | SOT23; SOT-23-6 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard |