DIODES Incorporated Diode Configuration Diodes Inc. MMBD4448HW-7-F.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:-; Qualification:-RoHS Compliant: No
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:-; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Diodes Inc. - 61AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Diodes Inc.
61AC0611
Diode Configuration Diodes Inc. 61AC0611
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:-; Qualification:-RoHS Compliant: No

Diode Configuration:Single; Repetitive Peak Reverse Voltage:80V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3Pins; Product Range:-; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC0611
Product Name Diode Configuration Diodes Inc.
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Single Diodes - 448-65DN06B02ELEMPRXPSA1-ND - DigiKey
Specs
Tj 180 C (356 F)
View Details