DIODE ARRAY GP 80V 250MA SOT26 Product overview: MMBD4448HTM-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1224870-MMBD4448HTM-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-26
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-6
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: MMBD4448HTM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 100nA at 70V
DIODE ARRAY GP 80V 250MA SOT26
DIODE ARRAY GP 80V 250MA SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-MMBD4448HTM-7 | 1224870-MMBD4448HTM-7 | MMBD4448HTM-7 | MMBD4448HTM-7 |
| Product Name | 80V 250MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD4448HTM-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT26 | SOT23; SOT-23-6 | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |