Manufacturer: Diodes Incorporated
Win Source Part Number: 023661-MMBD3004C-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARRAY GP 300V 225MA SOT23 Product overview: MMBD3004C-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD3004C-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 225MA SOT23
DIODE ARRAY GP 300V 225MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 023661-MMBD3004C-7-F | 286-MMBD3004C-7-F | MMBD3004C-7-F | MMBD3004C-7-F |
| Product Name | Diodes, Rectifiers - Arrays - MMBD3004C-7-F | 300V 225MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 300 volts | 300 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA |