The MMBD2004SQ-7-F is a high voltage surface mount dual switching diode designed for automotive applications. It features a maximum repetitive peak reverse voltage of 300V and a working peak reverse voltage of 240V. The diode has a fast switching speed with a reverse recovery time of 50ns and low leakage current, rated at a maximum of 100nA at 240V. This component is packaged in a SOT23 case, which is suitable for automated insertion, and is compliant with RoHS and "Green" standards, being halogen and antimony-free. The diode can handle a forward continuous current of 225mA and a peak repetitive forward current of 625mA. It operates effectively within a temperature range of -65°C to +150°C, making it versatile for various applications. The MMBD2004SQ-7-F is AEC-Q101 qualified, ensuring it meets stringent automotive standards, and is manufactured in IATF16949:2016 certified facilities. This product is supplied in tape and reel packaging, facilitating easy integration into automated assembly processes.
DIODE ARR GP 240V 225MA SOT23-3
DIODE ARR GP 240V 225MA SOT23-3
DIODE ARR GP 240V 225MA SOT23-3
Win Source Part Number: 1367323-MMBD2004SQ-7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 39 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 240 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 240 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
DIODE ARRAY GP 240V 225MA SOT23 Product overview: MMBD2004SQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 225MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 225MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2004SQ-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 240V 225MA SOT23
HIVOLT SWITCHING DIODE BVR > 100
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 31-MMBD2004SQ-7-FTR-ND | 1367323-MMBD2004SQ-7-F | 286-MMBD2004SQ-7-F | MMBD2004SQ-7-F | MMBD2004SQ-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 240V 225MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23 | |
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 240 volts | 240 volts |