Manufacturer: Diodes Incorporated
Win Source Part Number: 1224831-MMBD2004S
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 240V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBD2004
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 100nA at 240V
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 240V 225MA SOT23 Product overview: MMBD2004S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 225MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 225MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2004S can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 240V 225MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1224831-MMBD2004S | MMBD2004SDITR-ND | 286-MMBD2004S | MMBD2004S |
| Product Name | Diodes, Rectifiers - Arrays - MMBD2004S | Diode Arrays | 240V 225MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 240 volts | |||
| IR | 1.00E-4 mA |