The MJD44H11Q is an 80V NPN medium power transistor in a TO252 (DPAK) package, suitable for power switching or amplification applications. It supports a continuous collector current of 8A and a peak pulse current of 16A. The device has a power dissipation rating of 2.4W when mounted on a 25mm x 25mm 1oz copper PCB, with a thermal resistance of 52°C/W. It operates over a temperature range of -55°C to +150°C and is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. The part is RoHS compliant, lead-free, halogen-free, and antimony-free. The TO252 package uses a molded plastic
TRANS NPN 80V 8A TO252
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-MJD44H11Q-13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |