TRANS PNP 100V 6A TO252
TRANS PNP 100V 6A TO252
TRANS PNP 100V 6A TO252
PWR HI VOLTAGE TRANSISTOR TO252
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-MJD42CQ-13TR-ND | MJD42CQ-13 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | |
| IC(max) | 6000 milliamps |