TRANS NPN 300V 0.5A TO252-3 Product overview: MJD340-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340-13 can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.5A TO-252-3
TRANS NPN 300V 0.5A TO-252-3
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 003621-MJD340-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
TRANS NPN 300V 0.5A TO252-3
TRANS NPN 300V 0.5A TO252-3
TRANS, NPN, 300V, 0.5A, 150DEG C, 15W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJD340-13 | 31-MJD340-13DKR-ND | 003621-MJD340-13 | MJD340-13 | MJD340-13 | 29AK0904 |
| Product Name | 300V 0.5A TO252 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD340-13 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 300V, 0.5A, 150Deg C, 15W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | |
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |