Win Source Part Number: 1377128-MJD32CUQ-13
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: MJD32
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 375mA, 3A
Current - Collector Cutoff (Max): 1µA
Frequency - Transition: 3MHz
Power - Max: 1.6 W
TRANS PNP 100V 3A TO252 Product overview: MJD32CUQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CUQ-13 can be used for catalog matching and distributor lookup.
TRANS PNP 100V 3A TO252
TRANS PNP 100V 3A TO252
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.6W Surface Mount TO-252, (D-Pak)
Bipolar Transistors - BJT Pwr Mid Perf Transistor TO252 T&R 2.5K
TRANS PNP 100V 3A TO252
TRANS PNP 100V 3A TO252
TRANS, PNP, 100V, 3A, 150DEG C, 15W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1377128-MJD32CUQ-13 | 276-MJD32CUQ-13 | 31-MJD32CUQ-13DKR-ND | MJD32CUQ-13 | MJD32CUQ-13 | MJD32CUQ-13 | 29AK0903 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 100V 3A TO252 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 (DPAK) | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |