DIODES Incorporated 100V 3A TO252 Bipolar Transistor MJD32CQ-13

Description
TRANS PNP 100V 3A TO252-3 Product overview: MJD32CQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 100V 3A TO252-3 Product overview: MJD32CQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A TO252 Bipolar Transistor
276-MJD32CQ-13
100V 3A TO252 Bipolar Transistor 276-MJD32CQ-13
TRANS PNP 100V 3A TO252-3 Product overview: MJD32CQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CQ-13 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A TO252-3 Product overview: MJD32CQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD32CQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32CQ-13DITR-ND
Single Bipolar Transistors MJD32CQ-13DITR-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - MJD32CQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32CQ-13DIDKR-ND
Single Bipolar Transistors MJD32CQ-13DIDKR-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - MJD32CQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32CQ-13DICT-ND
Single Bipolar Transistors MJD32CQ-13DICT-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD32CQ-13 - 803414-MJD32CQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32CQ-13
803414-MJD32CQ-13
TRANSISTORS - Transistors (BJT) - Single - MJD32CQ-13 803414-MJD32CQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803414-MJD32CQ-13 Packaging: Reel Mounting Style: SMD Power - Max: 15W Transistor Type: PNP Frequency - Transition: 3MHz Supplier Device Package: TO-252 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A DC Current Gain (hFE) (Min) at Ic, Vce: 10 at 3A, 4V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803414-MJD32CQ-13
Packaging: Reel
Mounting Style: SMD
Power - Max: 15W
Transistor Type: PNP
Frequency - Transition: 3MHz
Supplier Device Package: TO-252
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Min) at Ic, Vce: 10 at 3A, 4V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD32CQ-13
Bipolar Transistors - BJT MJD32CQ-13
Bipolar Transistors - BJT Pwr Mid Perf Transistor

Bipolar Transistors - BJT Pwr Mid Perf Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD32CQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD32CQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD32CQ-13
TRANS PNP 100V 3A TO252-3

TRANS PNP 100V 3A TO252-3

Supplier's Site
Single Bipolar Transistors - MJD32CQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD32CQ-13
Single Bipolar Transistors MJD32CQ-13
TRANS PNP 100V 3A TO252-3

TRANS PNP 100V 3A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD32CQ-13 MJD32CQ-13DITR-ND 803414-MJD32CQ-13 MJD32CQ-13 MJD32CQ-13 MJD32CQ-13
Product Name 100V 3A TO252 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD32CQ-13 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221255 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K-25E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 7805366P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT-363
View Details