DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MJD32C-13 MJD32C-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 003614-MJD32C-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 003614-MJD32C-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD32C-13 - 003614-MJD32C-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32C-13
003614-MJD32C-13
TRANSISTORS - Transistors (BJT) - Single - MJD32C-13 003614-MJD32C-13
Manufacturer: Diodes Incorporated Win Source Part Number: 003614-MJD32C-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W

Manufacturer: Diodes Incorporated
Win Source Part Number: 003614-MJD32C-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W

Buy Now Datasheet
Singapore, Singapore
100V 3A TO252 Bipolar Transistor
276-MJD32C-13
100V 3A TO252 Bipolar Transistor 276-MJD32C-13
TRANS PNP 100V 3A TO252-3 Product overview: MJD32C-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32C-13 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A TO252-3 Product overview: MJD32C-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32C-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-MJD32C-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MJD32C-13CT-ND
Single Bipolar Transistors 31-MJD32C-13CT-ND
TRANS PNP 100V 3A TO-252-3

TRANS PNP 100V 3A TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MJD32C-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MJD32C-13DKR-ND
Single Bipolar Transistors 31-MJD32C-13DKR-ND
TRANS PNP 100V 3A TO-252-3

TRANS PNP 100V 3A TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 31-MJD32C-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-MJD32C-13TR-ND
Single Bipolar Transistors 31-MJD32C-13TR-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 15W Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD32C-13
Bipolar Transistors - BJT MJD32C-13
Bipolar Transistors - BJT 100V 3A PNP SMT

Bipolar Transistors - BJT 100V 3A PNP SMT

Buy Now Datasheet
Single Bipolar Transistors - MJD32C-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD32C-13
Single Bipolar Transistors MJD32C-13
TRANS PNP 100V 3A TO252-3

TRANS PNP 100V 3A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD32C-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD32C-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD32C-13
TRANS PNP 100V 3A TO252-3

TRANS PNP 100V 3A TO252-3

Supplier's Site
TRANS PNP 100V 3A TO252-3L - 233-MJD32C-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 100V 3A TO252-3L
233-MJD32C-13
TRANS PNP 100V 3A TO252-3L 233-MJD32C-13
TRANS PNP 100V 3A TO252-3L

TRANS PNP 100V 3A TO252-3L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 003614-MJD32C-13 276-MJD32C-13 31-MJD32C-13CT-ND MJD32C-13 MJD32C-13 MJD32C-13 233-MJD32C-13
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD32C-13 100V 3A TO252 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 100V 3A TO252-3L
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data