Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.6W Surface Mount TO-252, (D-Pak)
TRANS NPN 100V 3A TO252
TRANS NPN 100V 3A TO252
Bipolar Transistors - BJT Pwr Mid Perf Transistor TO252 T&R 2.5K
TRANS NPN 100V 3A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-MJD31CUQ-13TR-ND | MJD31CUQ-13 | MJD31CUQ-13 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 (DPAK) | |
| Transistor Grade / Operating Range | Automotive |