Manufacturer: Diodes Incorporated
Win Source Part Number: 884895-MJD31CQ-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 3 A 3MHz 15 W Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJD31
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJD31CQ-13DICT, MJD31CQ-13DIDKR, MJD31CQ-13DITR
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 15W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 15W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 15W Surface Mount TO-252-3
TRANS NPN 100V 3A TO252-3 Product overview: MJD31CQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31CQ-13 can be used for catalog matching and distributor lookup.
TRANS NPN 100V 3A TO252-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor
TRANS, NPN, 100V, 3A, 150DEG C, 15W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 884895-MJD31CQ-13 | MJD31CQ-13DICT-ND | 276-MJD31CQ-13 | MJD31CQ-13 | MJD31CQ-13 | 29AK0900 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD31CQ-13 | Single Bipolar Transistors | 100V 3A TO252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 100V, 3A, 150Deg C, 15W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps |