DIODES Incorporated Schottky 60V Diode and Rectifier MBRM760

Description
DIODE SCHOTTKY 60V POWERMITE Product overview: MBRM760 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM760 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60V POWERMITE Product overview: MBRM760 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM760 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V Diode and Rectifier - 280-MBRM760 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-MBRM760
Schottky 60V Diode and Rectifier 280-MBRM760
DIODE SCHOTTKY 60V POWERMITE Product overview: MBRM760 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM760 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V POWERMITE Product overview: MBRM760 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM760 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRM760 - 074331-MBRM760 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM760
074331-MBRM760
Diodes, Rectifiers - Single - MBRM760 074331-MBRM760
Manufacturer: Diodes Incorporated Win Source Part Number: 074331-MBRM760 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 600mV @ 7A Current - Reverse Leakage @ Vr: 200μA @ 60V Capacitance @ Vr, F: 375pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 074331-MBRM760
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 7A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Capacitance @ Vr, F: 375pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRM760 074331-MBRM760
Product Name Schottky 60V Diode and Rectifier Diodes, Rectifiers - Single - MBRM760
Package Reel - TR POWERMITE 3; Powermite 3
Unlock Full Specs
to access all available technical data