Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076571-MBRM760-13
Packaging: Tape and Reel
Forward Voltage: 600 mV
Peak Non-Repetitive Surge Current: 100 A
Number of Pins: 3
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076571-MBRM760-13 |
| Product Name | OEM Parts - OEM Parts (M - N) - MBRM760-13 |