Manufacturer: Diodes Incorporated
Win Source Part Number: 107245-MBRM5100-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 810mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 100V 5A PWRMITE3 Product overview: MBRM5100-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM5100-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5A Surface Mount Powermite 3
DIODE SCHOTTKY 100V 5A PWRMITE3
DIODE SCHOTTKY 100V 5A PWRMITE3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 107245-MBRM5100-13-F | 280-MBRM5100-13-F | MBRM5100-FDITR-ND | MBRM5100-13-F | MBRM5100-13-F |
| Product Name | Diodes, Rectifiers - Single - MBRM5100-13-F | Schottky 100V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed |