DIODES Incorporated Single Diodes MBRM3100-13

Description
Diode Schottky 100V 3A Surface Mount Powermite 3
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount Powermite 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRM3100DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM3100DITR-ND
Single Diodes MBRM3100DITR-ND
Diode Schottky 100V 3A Surface Mount Powermite 3

Diode Schottky 100V 3A Surface Mount Powermite 3

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-MBRM3100-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-MBRM3100-13
Schottky 100V 3A Diode and Rectifier 280-MBRM3100-13
DIODE SCHOTTKY 100V 3A PWRMITE3 Product overview: MBRM3100-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM3100-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A PWRMITE3 Product overview: MBRM3100-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM3100-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076570-MBRM3100-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076570-MBRM3100-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076570-MBRM3100-13
Win Source Part Number: 1076570-MBRM3100-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: Powermite®3 Supplier Device Package: Powermite 3 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: MBRM3100DITR,MBRM310 013,MBRM3100DICT Base Product Number: MBRM3100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1076570-MBRM3100-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: Powermite®3
Supplier Device Package: Powermite 3
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: MBRM3100DITR,MBRM310013,MBRM3100DICT
Base Product Number: MBRM3100
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM3100-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM3100-13
Discrete Semiconductor Products - Diodes - Rectifiers MBRM3100-13
DIODE SCHOTTKY 100V 3A PWRMITE3

DIODE SCHOTTKY 100V 3A PWRMITE3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRM3100DITR-ND 280-MBRM3100-13 1076570-MBRM3100-13 MBRM3100-13
Product Name Single Diodes Schottky 100V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 508305 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
Schottky 5.5A 40V DPAK Diode and Rectifier - 280-50WQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
3 suppliers